Broadcom Inc. 3.75kV SOIC Bipolar Transistor HCPL-053L

Description
2-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-053L from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-053L can be used for catalog matching and distributor lookup.
Request a Quote
Description
2-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-053L from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-053L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV SOIC Bipolar Transistor
903-HCPL-053L
3.75kV SOIC Bipolar Transistor 903-HCPL-053L
2-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-053L from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-053L can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-053L from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-053L can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL-053L - 814159-HCPL-053L - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-053L
814159-HCPL-053L
Optoisolators - Transistor, Photovoltaic Output - HCPL-053L 814159-HCPL-053L
Manufacturer: Broadcom Limited Win Source Part Number: 814159-HCPL-053L Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% at 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 7V Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 814159-HCPL-053L
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 19% at 16mA
Turn On / Turn Off Time (Typ): 200ns, 600ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 7V
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL-053L 814159-HCPL-053L
Product Name 3.75kV SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL-053L
IC(max) 8 milliamps
PD 100 milliwatts
hfe 24
Unlock Full Specs
to access all available technical data