2-Ch Optocoupler, 3.75kV Isolation, 1MBps, SOIC Product overview: HCPL-0534-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL-0534-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1179016-HCPL-0534-50
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 600ns
Voltage - Forward (Vf): 1.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-HCPL-0534-500E | 1179016-HCPL-0534-500E |
| Product Name | 3.75kV SOIC Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - HCPL-0534-500E |
| IC(max) | 8 milliamps |