Manufacturer: Broadcom Limited
Win Source Part Number: 1042489-HCNW4502-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.68V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max)
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 750
5kV Isolation Optocoupler, 1-Ch, 50% CTR, 16mA Input, SMD Product overview: HCNW4502-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 16mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 16mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW4502-500E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1042489-HCNW4502-500E | 903-HCNW4502-500E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCNW4502-500E | SMD 5kV 16mA Bipolar Transistor |
| Package Type | SOT3; 8-DIP Gull Wing |