Broadcom Inc. SMD 5kV 25mA Bipolar Transistor HCNW136-500E

Description
1Mbps Optocoupler, 5kV Isolation, SMD, 1-Ch, 25mA Product overview: HCNW136-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW136-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mbps Optocoupler, 5kV Isolation, SMD, 1-Ch, 25mA Product overview: HCNW136-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW136-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 25mA Bipolar Transistor
903-HCNW136-500E
SMD 5kV 25mA Bipolar Transistor 903-HCNW136-500E
1Mbps Optocoupler, 5kV Isolation, SMD, 1-Ch, 25mA Product overview: HCNW136-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW136-500E can be used for catalog matching and distributor lookup.

1Mbps Optocoupler, 5kV Isolation, SMD, 1-Ch, 25mA Product overview: HCNW136-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNW136-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCNW136-500E - 1029773-HCNW136-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNW136-500E
1029773-HCNW136-500E
Optoisolators - Transistor, Photovoltaic Output - HCNW136-500E 1029773-HCNW136-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1029773-HCNW136-500E Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.68V Input Type: DC Number of Channels: 1 Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 85°C Case / Package: 8-DIP Gull Wing Minimum DC Current Transfer Ratio: 15% @ 16mA Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max) Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Broadcom Limited
Win Source Part Number: 1029773-HCNW136-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.68V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 85°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 15% @ 16mA
Switching Turn-On and Turn-Off Time: 1μs, 1μs (Max)
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCNW136-500E 1029773-HCNW136-500E
Product Name SMD 5kV 25mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCNW136-500E
IC(max) 8 milliamps
Unlock Full Specs
to access all available technical data