The HCNR201 is a high-linearity analog optocoupler in an 8-pin DIP package with 0.400-inch pin spacing, designed for analog signal isolation in applications requiring stable gain, low nonlinearity, and wide bandwidth. It features a typical K3 transfer gain of 1.00 with a tolerance of ±5%, a gain temperature coefficient of −65 ppm/°C, and DC nonlinearity as low as 0.01%. The device supports operation from −40°C to +85°C and is rated for 5 kV rms isolation per UL 1577 and IEC/EN/DIN EN 60747-5-5. It includes an input LED and two matched photodiodes for closed-loop stabilization, with a bandwidth exceeding 1 MHz. Surface mount options are available but not applicable to the standard DIP variant. The part is not AEC-Q100 qualified and is not intended for automotive use.
Optocoupler, 5kV Isolation, DIP-8, 1-Ch, 25mA Product overview: HCNR201 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 25mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 25mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201 |
| Product Name | 5kV 25mA DIP Bipolar Transistor |
| PD | 60 milliwatts |