The HCNR201-500E is a high-linearity analog optocoupler with an 8-pin widebody DIP package and gull wing surface mount option, designed for analog signal isolation in applications requiring stable gain and low nonlinearity. It features a typical transfer gain of 1.00 with a tolerance of ±5%, a temperature coefficient of −65 ppm/°C, and DC nonlinearity of 0.01%. The device is rated for 5 kVrms isolation for 1 minute per UL 1577 and meets IEC/EN/DIN EN 60747-5-5 standards with a peak isolation voltage of 1414 V. It operates from −40°C to +85°C with an input current range of 1 mA to 20 mA and a bandwidth exceeding 1 MHz. The gull wing surface mount version is supplied in tape and reel packaging.
Optocoupler, 5kV Isolation, 25mA Fwd Current, SMD Product overview: HCNR201-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201-500E |
| Product Name | SMD 5kV 25mA Bipolar Transistor |
| PD | 60 milliwatts |