The HCNR201-350E is a high-linearity analog optocoupler in an 8-pin gull wing surface mount package with 0.400-inch pin spacing, designed for analog signal isolation in applications such as power supply feedback loops, medical devices, and industrial process control. It features a transfer gain (K3) tolerance of ±5%, a gain temperature coefficient of 65 ppm/°C, and a bandwidth exceeding 1 MHz. The device meets UL 1577 (5 kV rms/1 min), CSA, and IEC/EN/DIN EN 60747-5-5 safety standards, with a maximum working insulation voltage of 1414 V peak. Operating temperature range is from -40°C to +85°C, and it is RoHS compliant.
Optoelectronic Device, 0.4 INCH, ROHS COMPLIANT, SURFACE MOUNT, DIP-8 Product overview: HCNR201-350E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201-350E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201-350E |
| Product Name | SMD DIP Bipolar Transistor |
| PD | 60 milliwatts |