The Broadcom HCNR201-300E is a high-linearity analog optocoupler in an 8-pin gull wing surface mount package, designed for analog signal isolation with low nonlinearity (0.01% typical), a transfer gain of ±5%, and a gain temperature coefficient of 65 ppm/°C. It supports bandwidths up to 1.5 MHz, features a 5 kVrms/1 min insulation rating per UL 1577, and meets IEC/EN/DIN EN 60747-5-5 safety standards. The device operates from -40°C to +85°C and is RoHS compliant.
1-Ch Optocoupler, 5kV Isolation, 25mA Fwd, SMD Product overview: HCNR201-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201-300E |
| Product Name | SMD 5kV 25mA Bipolar Transistor |
| PD | 60 milliwatts |