The HCNR201-050E is a high-linearity analog optocoupler in an 8-pin DIP package with 0.400-inch pin spacing, designed for analog signal isolation in applications such as industrial process control, switch-mode power supply feedback, and medical equipment. It features a transfer gain K3 of ±5%, a temperature coefficient of 65 ppm/°C, and bandwidth up to >1 MHz. The device provides 5 kV rms isolation for 1 minute per UL 1577, and meets IEC/EN/DIN EN 60747-5-5 safety standards with an IORM of 1414 V peak. Surface mount option #300 is available, but this variant uses the through-hole DIP package. It is not AEC-Q100 qualified and is not recommended for automotive use.
Optocoupler, 5kV Isolation, DIP-8, 1-Ch, 25mA Product overview: HCNR201-050E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 25mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 25mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201-050E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201-050E |
| Product Name | 5kV 25mA DIP Bipolar Transistor |
| PD | 60 milliwatts |