The HCNR201 is a high-linearity analog optocoupler consisting of an AlGaAs LED and two matched photodiodes, designed for analog signal isolation in applications requiring stability, linearity, and bandwidth. It is packaged in an 8-pin DIP with 0.400-inch spacing. The device offers a transfer gain (K3) of ±5%, a low nonlinearity of 0.01%, a temperature coefficient of -65 ppm/°C, and a bandwidth exceeding 1 MHz. It is certified to UL 1577 (5 kV rms for 1 minute), CSA, and IEC/EN/DIN EN 60747-5-5 standards. Operating temperature ranges from -40°C to +85°C, with an input current range of 1 mA to 20 mA. The part is not qualified for automotive or aerospace use.
Optocoupler, 5kV Isolation, DIP-8, 20mA Input Product overview: HCNR201-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 20mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 20mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR201-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR201-000E |
| Product Name | 5kV 20mA DIP Bipolar Transistor |
| PD | 60 milliwatts |