The HCNR200-550E is a high-linearity analog optocoupler in a gull wing surface mount package with 8-pin DIP, 0.400-in. spacing, designed for analog signal isolation in applications such as power supply feedback, process control, and medical systems. It features a 5 kV rms / 1 min isolation rating per UL 1577, IEC/EN/DIN EN 60747-5-5 approval with IORM = 1414 V peak, and a typical transfer gain (K3) of 1.00 with ±5% tolerance. The device has a bandwidth exceeding 1 MHz, a gain temperature coefficient of 65 ppm/°C, and operates from -55°C to +100°C. All safety and performance specifications apply to the HCNR200/201 series, which this variant belongs to.
Optoelectronic Device, 0.4 INCH, ROHS COMPLIANT, SURFACE MOUNT, DIP-8 Product overview: HCNR200-550E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200-550E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200-550E |
| Product Name | SMD DIP Bipolar Transistor |
| PD | 60 milliwatts |