The HCNR200-500E is a high-linearity analog optocoupler in an 8-pin gull wing surface mount package, designed for analog signal isolation with low nonlinearity and stable gain. It features a 5000 V rms isolation rating per UL 1577, a transfer gain tolerance of ±15%, a temperature coefficient of 65 ppm/°C, and bandwidth exceeding 1 MHz. The device meets IEC/EN/DIN EN 60747-5-5 safety standards with an IORM of 1414 V peak and is RoHS compliant.
1-Ch Optocoupler, 5kV Isolation, 20mA Input, 0.75% CTR, SMD Product overview: HCNR200-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 20mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 20mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200-500E |
| Product Name | SMD 5kV 20mA Bipolar Transistor |
| PD | 60 milliwatts |