Broadcom Inc. 60mW 25mA Bipolar Transistor HCNR200#500

Description
High Linearity Optocouplers 1 Ch 60mW 25mA Product overview: HCNR200#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mW, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mW, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Linearity Optocouplers 1 Ch 60mW 25mA Product overview: HCNR200#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mW, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mW, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200#500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60mW 25mA Bipolar Transistor
903-HCNR200#500
60mW 25mA Bipolar Transistor 903-HCNR200#500
High Linearity Optocouplers 1 Ch 60mW 25mA Product overview: HCNR200#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mW, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mW, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200#500 can be used for catalog matching and distributor lookup.

High Linearity Optocouplers 1 Ch 60mW 25mA Product overview: HCNR200#500 from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60mW, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, 60mW, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200#500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCNR200#500 - 723772-HCNR200#500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCNR200#500
723772-HCNR200#500
Optoisolators - Transistor, Photovoltaic Output - HCNR200#500 723772-HCNR200#500
Manufacturer: Broadcom Limited Win Source Part Number: 723772-HCNR200#500 Packaging: Tape and Reel Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 0.25% at 10mA Current Transfer Ratio (Maximum): 0.75% at 10mA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 723772-HCNR200#500
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 0.25% at 10mA
Current Transfer Ratio (Maximum): 0.75% at 10mA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCNR200#500 723772-HCNR200#500
Product Name 60mW 25mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCNR200#500
PD 60 milliwatts
Unlock Full Specs
to access all available technical data