The HCNR200-300E is a high-linearity analog optocoupler in an 8-pin gull wing surface mount package, designed for analog signal isolation with low nonlinearity (0.01% typical) and a transfer gain K3 of ±15%. It provides 5 kV rms isolation per UL 1577 and meets IEC/EN/DIN EN 60747-5-5 safety standards. The device operates over a temperature range of -40°C to +85°C, with a bandwidth of DC to more than 1 MHz and a gain temperature coefficient of 65 ppm/°C. The package measures 11.15 mm × 9.00 mm with a lead pitch of 2.54 mm. It is RoHS compliant and housed in a widebody DIP-8 configuration with gull wing leads. The component is not AEC-Q100 qualified and is not recommended for automotive or aerospace applications.
Optocoupler, 5kV Isolation, 1-Ch, 25mA, SMD Product overview: HCNR200-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 25mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 25mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200-300E |
| Product Name | SMD 5kV 25mA Bipolar Transistor |
| PD | 60 milliwatts |