The HCNR200-050E is a high-linearity analog optocoupler in an 8-pin DIP package with 0.400-inch pin spacing, featuring a surface mount gull wing option and RoHS compliance. It provides analog signal isolation with a transfer gain (K3) tolerance of ±15%, a gain temperature coefficient of 65 ppm/°C, and DC nonlinearity as low as 0.01%. The device supports bandwidths up to 1 MHz and offers 5 kV rms isolation per UL 1577, with IEC/EN/DIN EN 60747-5-5 certification and an IORM peak voltage rating of 1414 V. It operates from -55°C to +100°C and is not AEC-Q100 qualified for automotive use.
Optoelectronic Device, 0.4 INCH, ROHS COMPLIANT, DIP-8 Product overview: HCNR200-050E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200-050E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200-050E |
| Product Name | DIP Bipolar Transistor |
| PD | 60 milliwatts |