The HCNR200-000E is a high-linearity analog optocoupler consisting of an AlGaAs LED and two matched photodiodes in an 8-pin DIP package with 0.400-inch pin spacing. It provides analog signal isolation with a transfer gain (K3) tolerance of ±15%, DC nonlinearity of 0.01%, and a gain temperature coefficient of 65 ppm/°C. The device supports a bandwidth of DC to over 1 MHz and meets UL 1577 (5 kV rms for 1 minute), CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. It operates from -55°C to +100°C and is not AEC-Q100 qualified.
Optoelectronic Device, 0.4 INCH, ROHS COMPLIANT, DIP-8 Product overview: HCNR200-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCNR200-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCNR200-000E |
| Product Name | DIP Bipolar Transistor |
| PD | 60 milliwatts |