Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1162618-CNY17-2-000E
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Optocoupler, 1-Ch, 5kV Isolation, 70V VCEO, 60mA IF, PDIP-6 Product overview: CNY17-2-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2-000E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1162618-CNY17-2-000E | 903-CNY17-2-000E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - CNY17-2-000E | 5kV 70V 60mA Bipolar Transistor |
| Package Type | SOT3 | |
| IC(max) | 150 milliamps | |
| VCEO | 70 volts |