Broadcom Inc. 5kV 60mA Bipolar Transistor CNY17-1-060E

Description
1-Ch Transistor Optocoupler, 5kV Isolation, 60mA, PDIP Product overview: CNY17-1-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 5kV Isolation, 60mA, PDIP Product overview: CNY17-1-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 60mA Bipolar Transistor
903-CNY17-1-060E
5kV 60mA Bipolar Transistor 903-CNY17-1-060E
1-Ch Transistor Optocoupler, 5kV Isolation, 60mA, PDIP Product overview: CNY17-1-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-060E can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 5kV Isolation, 60mA, PDIP Product overview: CNY17-1-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-060E - 915659-CNY17-1-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-060E
915659-CNY17-1-060E
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-060E 915659-CNY17-1-060E
Manufacturer: Broadcom Limited Win Source Part Number: 915659-CNY17-1-060E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY17 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 915659-CNY17-1-060E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNY17-1-060E 915659-CNY17-1-060E
Product Name 5kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17-1-060E
IC(max) 150 milliamps
Unlock Full Specs
to access all available technical data