Broadcom Inc. 5kV 60mA Bipolar Transistor CNY17-1-000E

Description
Transistor Optocoupler, 5kV Isolation, 1-Ch, 60mA, PDIP-6 Product overview: CNY17-1-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Optocoupler, 5kV Isolation, 1-Ch, 60mA, PDIP-6 Product overview: CNY17-1-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 60mA Bipolar Transistor
903-CNY17-1-000E
5kV 60mA Bipolar Transistor 903-CNY17-1-000E
Transistor Optocoupler, 5kV Isolation, 1-Ch, 60mA, PDIP-6 Product overview: CNY17-1-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-000E can be used for catalog matching and distributor lookup.

Transistor Optocoupler, 5kV Isolation, 1-Ch, 60mA, PDIP-6 Product overview: CNY17-1-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-000E - 867037-CNY17-1-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-000E
867037-CNY17-1-000E
Optoisolators - Transistor, Photovoltaic Output - CNY17-1-000E 867037-CNY17-1-000E
Manufacturer: Broadcom Limited Win Source Part Number: 867037-CNY17-1-000E Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms Channel 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY17 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 65 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 867037-CNY17-1-000E
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms Channel 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY17
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 65
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNY17-1-000E 867037-CNY17-1-000E
Product Name 5kV 60mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17-1-000E
IC(max) 150 milliamps
VCEO 70 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data