Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR BRF2A16G-TR

Description
Manufacturer: Agere Systems Win Source Part Number: 236963-BRF2A16G-TR Family Name: BRF2A Alternative Parts (Cross-Reference): TB3R1D; BRR1A16G; BRT1A16G-TR; BRF2A16G; TB5R3DRG4; TB5R3LDR; TB3R2LDR; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Agere Systems Win Source Part Number: 236963-BRF2A16G-TR Family Name: BRF2A Alternative Parts (Cross-Reference): TB3R1D; BRR1A16G; BRT1A16G-TR; BRF2A16G; TB5R3DRG4; TB5R3LDR; TB3R2LDR; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR - 236963-BRF2A16G-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR
236963-BRF2A16G-TR
Interface - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR 236963-BRF2A16G-TR
Manufacturer: Agere Systems Win Source Part Number: 236963-BRF2A16G-TR Family Name: BRF2A Alternative Parts (Cross-Reference): TB3R1D; BRR1A16G; BRT1A16G-TR; BRF2A16G; TB5R3DRG4; TB5R3LDR; TB3R2LDR; Introduction Date: October 15, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Agere Systems
Win Source Part Number: 236963-BRF2A16G-TR
Family Name: BRF2A
Alternative Parts (Cross-Reference): TB3R1D; BRR1A16G; BRT1A16G-TR; BRF2A16G; TB5R3DRG4; TB5R3LDR; TB3R2LDR;
Introduction Date: October 15, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-BRF2A16G-TR
Interface Transceiver IC 710-BRF2A16G-TR
IC LINE RECVR 0/4 16SOP Product overview: BRF2A16G-TR from Agere Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BRF2A16G-TR can be used for catalog matching and distributor lookup.

IC LINE RECVR 0/4 16SOP Product overview: BRF2A16G-TR from Agere Systems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BRF2A16G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BRF2A16G-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BRF2A16G-TR
IC LINE RECVR 0/4 16SOP

IC LINE RECVR 0/4 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 236963-BRF2A16G-TR 710-BRF2A16G-TR BRF2A16G-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BRF2A16G-TR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907217 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Interface - CODECs - AD1803JRU-REEL - Lingto Electronic Limited
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606AR4CTVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers