Broadcom Inc. Interface Transceiver IC BCM89530B1BPBGT

Description
IC MULTI BR+GBE PHY 8PORT SWITCH Product overview: BCM89530B1BPBGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM89530B1BPBGT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MULTI BR+GBE PHY 8PORT SWITCH Product overview: BCM89530B1BPBGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM89530B1BPBGT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM89530B1BPBGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM89530B1BPBGT
Interface Transceiver IC 710-BCM89530B1BPBGT
IC MULTI BR+GBE PHY 8PORT SWITCH Product overview: BCM89530B1BPBGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM89530B1BPBGT can be used for catalog matching and distributor lookup.

IC MULTI BR+GBE PHY 8PORT SWITCH Product overview: BCM89530B1BPBGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM89530B1BPBGT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 997503-BCM89530B1BPBGT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
997503-BCM89530B1BPBGT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 997503-BCM89530B1BPBGT
Win Source Part Number: 997503-BCM89530B1BPB GT Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: * Package: Tape & Reel (TR) Standard Package: 500 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM89530

Win Source Part Number: 997503-BCM89530B1BPBGT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM89530

Buy Now
Drivers, Receivers, Transceivers - BCM89530B1BPBGT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM89530B1BPBGT
Drivers, Receivers, Transceivers BCM89530B1BPBGT
MULTI BR+GBE PHY 8 PORT SWITCH

MULTI BR+GBE PHY 8 PORT SWITCH

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM89530B1BPBGT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM89530B1BPBGT
IC MULTI BR+GBE PHY 8PORT SWITCH

IC MULTI BR+GBE PHY 8PORT SWITCH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM89530B1BPBGT 997503-BCM89530B1BPBGT BCM89530B1BPBGT BCM89530B1BPBGT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9822JRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details