Broadcom Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders BCM88676CB0KFSBG

Description
Win Source Part Number: 1011478-BCM88676CB0K FSBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Package: Tray Standard Package: 70 Fake Threat In the Open Market: 74 pct. Mfr: Broadcom Limited Other Names: 516-BCM88676CB0KFSBG Base Product Number: BCM88676
Request a Quote
Description
Win Source Part Number: 1011478-BCM88676CB0K FSBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Package: Tray Standard Package: 70 Fake Threat In the Open Market: 74 pct. Mfr: Broadcom Limited Other Names: 516-BCM88676CB0KFSBG Base Product Number: BCM88676
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1011478-BCM88676CB0KFSBG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1011478-BCM88676CB0KFSBG
Win Source Part Number: 1011478-BCM88676CB0K FSBG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Package: Tray Standard Package: 70 Fake Threat In the Open Market: 74 pct. Mfr: Broadcom Limited Other Names: 516-BCM88676CB0KFSBG Base Product Number: BCM88676

Win Source Part Number: 1011478-BCM88676CB0KFSBG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Package: Tray
Standard Package: 70
Fake Threat In the Open Market: 74 pct.
Mfr: Broadcom Limited
Other Names: 516-BCM88676CB0KFSBG
Base Product Number: BCM88676

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1011478-BCM88676CB0KFSBG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 815-CD74HC4052M96 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details