BCM88661A0KFSBLG -- INTEGRATED CIRCUITS (ICS) - INTERFACE - TELECOM
Broadcom Inc.
Integrated Circuits (ICs) - Interface - Telecom
BCM88661A0KFSBLG
Description
TRAFFIC MGR PACKETPROC
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Description
TRAFFIC MGR PACKETPROC
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
BCM88661A0KFSBLG |
BCM88661A0KFSBLG |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Telecom |
Telecom |
|
Device Type
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
16-VFQFN Exposed Pad
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details