Broadcom Inc. Interface Transceiver IC BCM88460A0IFSBLG

Description
TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88460A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBLG can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88460A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBLG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM88460A0IFSBLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM88460A0IFSBLG
Interface Transceiver IC 702-BCM88460A0IFSBLG
TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88460A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBLG can be used for catalog matching and distributor lookup.

TRAFFIC MGR PKTPROC I-TEMP Product overview: BCM88460A0IFSBLG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBLG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM88460A0IFSBLG - 913090-BCM88460A0IFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM88460A0IFSBLG
913090-BCM88460A0IFSBLG
Interface - Interface - Telecom - BCM88460A0IFSBLG 913090-BCM88460A0IFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913090-BCM88460A0IFS BLG Features: Telecom IC Package: Tray Family Name: BCM88460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 913090-BCM88460A0IFSBLG
Features: Telecom IC
Package: Tray
Family Name: BCM88460
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM88460A0IFSBLG
Integrated Circuits (ICs) - Interface - Telecom BCM88460A0IFSBLG
TRAFFIC MGR PKTPROC I-TEMP

TRAFFIC MGR PKTPROC I-TEMP

Supplier's Site
Telecom - BCM88460A0IFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM88460A0IFSBLG 913090-BCM88460A0IFSBLG BCM88460A0IFSBLG BCM88460A0IFSBLG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM88460A0IFSBLG Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260825-SI32175-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details