Broadcom Inc. Interface Transceiver IC BCM88460A0IFSBG

Description
IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88460A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88460A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM88460A0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM88460A0IFSBG
Interface Transceiver IC 702-BCM88460A0IFSBG
IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88460A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88460A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88460A0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM88460A0IFSBG - 913089-BCM88460A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM88460A0IFSBG
913089-BCM88460A0IFSBG
Interface - Interface - Telecom - BCM88460A0IFSBG 913089-BCM88460A0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913089-BCM88460A0IFS BG Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 913089-BCM88460A0IFSBG
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Telecom - BCM88460A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM88460A0IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM88460A0IFSBG
IC TELECOM INTERFACE TRAFFIC MGR

IC TELECOM INTERFACE TRAFFIC MGR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM88460A0IFSBG 913089-BCM88460A0IFSBG BCM88460A0IFSBG BCM88460A0IFSBG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM88460A0IFSBG Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers