Broadcom Inc. Interface - Interface - Telecom - BCM88360A0IFSBG BCM88360A0IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913085-BCM88360A0IFS BG Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913085-BCM88360A0IFS BG Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM88360A0IFSBG - 913085-BCM88360A0IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM88360A0IFSBG
913085-BCM88360A0IFSBG
Interface - Interface - Telecom - BCM88360A0IFSBG 913085-BCM88360A0IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913085-BCM88360A0IFS BG Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 913085-BCM88360A0IFSBG
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Interface Transceiver IC - 702-BCM88360A0IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM88360A0IFSBG
Interface Transceiver IC 702-BCM88360A0IFSBG
IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88360A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88360A0IFSBG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE TRAFFIC MGR Product overview: BCM88360A0IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM88360A0IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM88360A0IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM88360A0IFSBG
IC TELECOM INTERFACE TRAFFIC MGR

IC TELECOM INTERFACE TRAFFIC MGR

Supplier's Site
Telecom - BCM88360A0IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913085-BCM88360A0IFSBG 702-BCM88360A0IFSBG BCM88360A0IFSBG BCM88360A0IFSBG
Product Name Interface - Interface - Telecom - BCM88360A0IFSBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB2054NV1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tube
View Details
4 suppliers