Broadcom Inc. Interface - Interface - Telecom - BCM8742BKFBG BCM8742BKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913084-BCM8742BKFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM8742 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913084-BCM8742BKFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM8742 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM8742BKFBG - 913084-BCM8742BKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM8742BKFBG
913084-BCM8742BKFBG
Interface - Interface - Telecom - BCM8742BKFBG 913084-BCM8742BKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 913084-BCM8742BKFBG Series: * Features: Telecom IC Package: Tray Family Name: BCM8742 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2520 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913084-BCM8742BKFBG
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM8742
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2520
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 702-BCM8742BKFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM8742BKFBG
Interface Transceiver IC 702-BCM8742BKFBG
VOICE CHIP Product overview: BCM8742BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8742BKFBG can be used for catalog matching and distributor lookup.

VOICE CHIP Product overview: BCM8742BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8742BKFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM8742BKFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM8742BKFBG
Integrated Circuits (ICs) - Interface - Telecom BCM8742BKFBG
QUAD-CHANNEL 10-GBE SFI-TO-XAUI

QUAD-CHANNEL 10-GBE SFI-TO-XAUI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913084-BCM8742BKFBG 702-BCM8742BKFBG BCM8742BKFBG BCM8742BKFBG
Product Name Interface - Interface - Telecom - BCM8742BKFBG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
2 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details