Broadcom Inc. Interface Transceiver IC BCM8707SBIFBG

Description
10BGASE-LRM TRANS 13X13X 144BGA SINGLE CHANNEL 10 GBE Product overview: BCM8707SBIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8707SBIFBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
10BGASE-LRM TRANS 13X13X 144BGA SINGLE CHANNEL 10 GBE Product overview: BCM8707SBIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8707SBIFBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-BCM8707SBIFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM8707SBIFBG
Interface Transceiver IC 702-BCM8707SBIFBG
10BGASE-LRM TRANS 13X13X 144BGA SINGLE CHANNEL 10 GBE Product overview: BCM8707SBIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8707SBIFBG can be used for catalog matching and distributor lookup.

10BGASE-LRM TRANS 13X13X 144BGA SINGLE CHANNEL 10 GBE Product overview: BCM8707SBIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM8707SBIFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - BCM8707SBIFBG - 913083-BCM8707SBIFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM8707SBIFBG
913083-BCM8707SBIFBG
Interface - Interface - Telecom - BCM8707SBIFBG 913083-BCM8707SBIFBG
Manufacturer: Broadcom Limited Win Source Part Number: 913083-BCM8707SBIFBG Series: * Features: Telecom IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1120 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913083-BCM8707SBIFBG
Series: *
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
SINGLE-CHANNEL 10GBE SFI-TO-XAUI

SINGLE-CHANNEL 10GBE SFI-TO-XAUI

Supplier's Site
Telecom - BCM8707SBIFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM8707SBIFBG
Integrated Circuits (ICs) - Interface - Telecom BCM8707SBIFBG
SINGLE-CHANNEL 10GBE SFI-TO-XAUI

SINGLE-CHANNEL 10GBE SFI-TO-XAUI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-BCM8707SBIFBG 913083-BCM8707SBIFBG BCM8707SBIFBG BCM8707SBIFBG BCM8707SBIFBG
Product Name Interface Transceiver IC Interface - Interface - Telecom - BCM8707SBIFBG Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9834BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details