Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84888B0KFSBG

Description
Win Source Part Number: 1020469-BCM84888B0KF SBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: IEEE 1588 Number of Drivers/Receivers: 4/4 Voltage - Supply: 1V Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84888B0KFSBG Base Product Number: BCM84888
Request a Quote
Description
Win Source Part Number: 1020469-BCM84888B0KF SBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: IEEE 1588 Number of Drivers/Receivers: 4/4 Voltage - Supply: 1V Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84888B0KFSBG Base Product Number: BCM84888
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1020469-BCM84888B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1020469-BCM84888B0KFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1020469-BCM84888B0KFSBG
Win Source Part Number: 1020469-BCM84888B0KF SBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: IEEE 1588 Number of Drivers/Receivers: 4/4 Voltage - Supply: 1V Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84888B0KFSBG Base Product Number: BCM84888

Win Source Part Number: 1020469-BCM84888B0KFSBG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 1
Protocol: IEEE 1588
Number of Drivers/Receivers: 4/4
Voltage - Supply: 1V
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
Mfr: Broadcom Limited
Other Names: 516-BCM84888B0KFSBG
Base Product Number: BCM84888

Buy Now
Interface Transceiver IC - 710-BCM84888B0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM84888B0KFSBG
Interface Transceiver IC 710-BCM84888B0KFSBG
IC TRANSCEIVER 4/4 ETH CMOS HEAT Product overview: BCM84888B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84888B0KFSBG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 4/4 ETH CMOS HEAT Product overview: BCM84888B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84888B0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84888B0KFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84888B0KFSBG
IC TRANSCEIVER 4/4 ETH CMOS HEAT

IC TRANSCEIVER 4/4 ETH CMOS HEAT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1020469-BCM84888B0KFSBG 710-BCM84888B0KFSBG BCM84888B0KFSBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers