Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84886B0KFEBG

Description
Win Source Part Number: 1048829-BCM84886B0KF EBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: Ethernet Number of Drivers/Receivers: 2/2 Data Rate: 100Mbps, 1Gbps, 2.5Gbps, 5Gbps, 10Gbps Voltage - Supply: 1V Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84886B0KFEBG
Request a Quote
Description
Win Source Part Number: 1048829-BCM84886B0KF EBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: Ethernet Number of Drivers/Receivers: 2/2 Data Rate: 100Mbps, 1Gbps, 2.5Gbps, 5Gbps, 10Gbps Voltage - Supply: 1V Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84886B0KFEBG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1048829-BCM84886B0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1048829-BCM84886B0KFEBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1048829-BCM84886B0KFEBG
Win Source Part Number: 1048829-BCM84886B0KF EBG Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tray Standard Package: 1 Protocol: Ethernet Number of Drivers/Receivers: 2/2 Data Rate: 100Mbps, 1Gbps, 2.5Gbps, 5Gbps, 10Gbps Voltage - Supply: 1V Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) Mfr: Broadcom Limited Other Names: 516-BCM84886B0KFEBG

Win Source Part Number: 1048829-BCM84886B0KFEBG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Standard Package: 1
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Data Rate: 100Mbps, 1Gbps, 2.5Gbps, 5Gbps, 10Gbps
Voltage - Supply: 1V
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Mfr: Broadcom Limited
Other Names: 516-BCM84886B0KFEBG

Buy Now
Interface Transceiver IC - 710-BCM84886B0KFEBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM84886B0KFEBG
Interface Transceiver IC 710-BCM84886B0KFEBG
IC TRANSCEIVER 2/2 Product overview: BCM84886B0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84886B0KFEBG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 2/2 Product overview: BCM84886B0KFEBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84886B0KFEBG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BCM84886B0KFEBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84886B0KFEBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84886B0KFEBG
IC TRANSCEIVER PHY

IC TRANSCEIVER PHY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1048829-BCM84886B0KFEBG 710-BCM84886B0KFEBG BCM84886B0KFEBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 1V Other; 1V Other
Data Rate 100000 to 1.00E7 kbps 100000 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers