Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84851B1KFSBG BCM84851B1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913073-BCM84851B1KFS BG Series: * Package: Tray Family Name: BCM84851 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913073-BCM84851B1KFS BG Series: * Package: Tray Family Name: BCM84851 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84851B1KFSBG - 913073-BCM84851B1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84851B1KFSBG
913073-BCM84851B1KFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84851B1KFSBG 913073-BCM84851B1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913073-BCM84851B1KFS BG Series: * Package: Tray Family Name: BCM84851 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1232 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913073-BCM84851B1KFSBG
Series: *
Package: Tray
Family Name: BCM84851
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1232
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 710-BCM84851B1KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM84851B1KFSBG
Interface Transceiver IC 710-BCM84851B1KFSBG
IC SINGLE-PORT 28NM 10GBASE-T Product overview: BCM84851B1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84851B1KFSBG can be used for catalog matching and distributor lookup.

IC SINGLE-PORT 28NM 10GBASE-T Product overview: BCM84851B1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84851B1KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - BCM84851B1KFSBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM84851B1KFSBG
Drivers, Receivers, Transceivers BCM84851B1KFSBG
SINGLE-PORT 28NM 10GBASE-T PHY

SINGLE-PORT 28NM 10GBASE-T PHY

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84851B1KFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84851B1KFSBG
IC SINGLE-PORT 28NM 10GBASE-T

IC SINGLE-PORT 28NM 10GBASE-T

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913073-BCM84851B1KFSBG 710-BCM84851B1KFSBG BCM84851B1KFSBG BCM84851B1KFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84851B1KFSBG Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32178-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details