Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84848A1KFSBG BCM84848A1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808248-BCM84848A1KFS BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808248-BCM84848A1KFS BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84848A1KFSBG - 808248-BCM84848A1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84848A1KFSBG
808248-BCM84848A1KFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84848A1KFSBG 808248-BCM84848A1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 808248-BCM84848A1KFS BG Part Status: Active Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 808248-BCM84848A1KFSBG
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)

Buy Now Datasheet
Interface Transceiver IC - 710-BCM84848A1KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM84848A1KFSBG
Interface Transceiver IC 710-BCM84848A1KFSBG
Ethernet Transceiver, PBGA484, 23 X 23 MM, ROHS COMPLIANT, FBGA-484 Product overview: BCM84848A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84848A1KFSBG can be used for catalog matching and distributor lookup.

Ethernet Transceiver, PBGA484, 23 X 23 MM, ROHS COMPLIANT, FBGA-484 Product overview: BCM84848A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84848A1KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84848A1KFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84848A1KFSBG
IC QUAD XFI XGPHY

IC QUAD XFI XGPHY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 808248-BCM84848A1KFSBG 710-BCM84848A1KFSBG BCM84848A1KFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84848A1KFSBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - CDM10V2XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details