Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84793A1KFSBG BCM84793A1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 814418-BCM84793A1KFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 814418-BCM84793A1KFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84793A1KFSBG - 814418-BCM84793A1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84793A1KFSBG
814418-BCM84793A1KFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84793A1KFSBG 814418-BCM84793A1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 814418-BCM84793A1KFS BG Part Status: Active Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 814418-BCM84793A1KFSBG
Part Status: Active
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Interface Transceiver IC - 710-BCM84793A1KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM84793A1KFSBG
Interface Transceiver IC 710-BCM84793A1KFSBG
CAUI Gearbox 11.18Gbps Product overview: BCM84793A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84793A1KFSBG can be used for catalog matching and distributor lookup.

CAUI Gearbox 11.18Gbps Product overview: BCM84793A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM84793A1KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM84793A1KFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM84793A1KFSBG
IC TRANSCEIVER 100 GBPS PHY

IC TRANSCEIVER 100 GBPS PHY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 814418-BCM84793A1KFSBG 710-BCM84793A1KFSBG BCM84793A1KFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84793A1KFSBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260851-SI32179-B-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Controllers - ADM6996LX-AA-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers