BCM81384A0IFSBG -- DRIVERS, RECEIVERS, TRANSCEIVERS
Broadcom Inc.
Drivers, Receivers, Transceivers
BCM81384A0IFSBG
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM81384A0IFSBG |
|
Product Name
|
Drivers, Receivers, Transceivers |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.13V ~ 3.47V
View Details
5 suppliers
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
Pins
18 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details
Device Type
Sensor Interface
Features
RoHS
Package Type
PG-SOT23-6
View Details