Broadcom Inc. Quad Interface Transceiver IC BCM8074BKFBG

Description
QUAD 10GBE KR SERIAL TO XAUI TRANSCEIVER Product overview: BCM8074BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM8074BKFBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
QUAD 10GBE KR SERIAL TO XAUI TRANSCEIVER Product overview: BCM8074BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM8074BKFBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad Interface Transceiver IC - 736-BCM8074BKFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
736-BCM8074BKFBG
Quad Interface Transceiver IC 736-BCM8074BKFBG
QUAD 10GBE KR SERIAL TO XAUI TRANSCEIVER Product overview: BCM8074BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM8074BKFBG can be used for catalog matching and distributor lookup.

QUAD 10GBE KR SERIAL TO XAUI TRANSCEIVER Product overview: BCM8074BKFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM8074BKFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - BCM8074BKFBG - 200809-BCM8074BKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM8074BKFBG
200809-BCM8074BKFBG
Interface - Interface - Controllers - BCM8074BKFBG 200809-BCM8074BKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 200809-BCM8074BKFBG Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 200809-BCM8074BKFBG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM8074BKFBG
Integrated Circuits (ICs) - Interface - Controllers BCM8074BKFBG
QUAD-CHANNEL SERIAL 10GBASE-KR T

QUAD-CHANNEL SERIAL 10GBASE-KR T

Supplier's Site
Controllers - BCM8074BKFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM8074BKFBG
Controllers BCM8074BKFBG
Interface

Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 736-BCM8074BKFBG 200809-BCM8074BKFBG BCM8074BKFBG BCM8074BKFBG
Product Name Quad Interface Transceiver IC Interface - Interface - Controllers - BCM8074BKFBG Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Transceiver Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74ALVC373PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers