Broadcom Inc. Dual Interface Transceiver IC BCM8073CIFBG

Description
IC DUAL CHAN SERIAL 10GBASE Product overview: BCM8073CIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8073CIFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DUAL CHAN SERIAL 10GBASE Product overview: BCM8073CIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8073CIFBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 710-BCM8073CIFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
710-BCM8073CIFBG
Dual Interface Transceiver IC 710-BCM8073CIFBG
IC DUAL CHAN SERIAL 10GBASE Product overview: BCM8073CIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8073CIFBG can be used for catalog matching and distributor lookup.

IC DUAL CHAN SERIAL 10GBASE Product overview: BCM8073CIFBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM8073CIFBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BCM8073CIFBG - 863823-BCM8073CIFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM8073CIFBG
863823-BCM8073CIFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM8073CIFBG 863823-BCM8073CIFBG
Manufacturer: Broadcom Limited Win Source Part Number: 863823-BCM8073CIFBG Series: * Package: Tray Family Name: BCM8073 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3528 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 863823-BCM8073CIFBG
Series: *
Package: Tray
Family Name: BCM8073
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3528
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM8073CIFBG - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM8073CIFBG
Drivers, Receivers, Transceivers BCM8073CIFBG
DUAL-CHANNEL SERIAL 10GBASE-KR T

DUAL-CHANNEL SERIAL 10GBASE-KR T

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM8073CIFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM8073CIFBG
IC DUAL CHAN SERIAL 10GBASE

IC DUAL CHAN SERIAL 10GBASE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM8073CIFBG 863823-BCM8073CIFBG BCM8073CIFBG BCM8073CIFBG
Product Name Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BCM8073CIFBG Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details