Broadcom Inc. Interface - Interface - Telecom - BCM68580HB1IFSBG BCM68580HB1IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 819062-BCM68580HB1IF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 819062-BCM68580HB1IF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM68580HB1IFSBG - 819062-BCM68580HB1IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM68580HB1IFSBG
819062-BCM68580HB1IFSBG
Interface - Interface - Telecom - BCM68580HB1IFSBG 819062-BCM68580HB1IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 819062-BCM68580HB1IF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 819062-BCM68580HB1IFSBG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-BCM68580HB1IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-BCM68580HB1IFSBG
Interface Transceiver IC 702-BCM68580HB1IFSBG
10G ASSYMETRIC XPON HGW Product overview: BCM68580HB1IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM68580HB1IFSBG can be used for catalog matching and distributor lookup.

10G ASSYMETRIC XPON HGW Product overview: BCM68580HB1IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM68580HB1IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - BCM68580HB1IFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - BCM68580HB1IFSBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM68580HB1IFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM68580HB1IFSBG
10G ASSYMETRIC XPON HGW

10G ASSYMETRIC XPON HGW

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 819062-BCM68580HB1IFSBG 702-BCM68580HB1IFSBG BCM68580HB1IFSBG BCM68580HB1IFSBG
Product Name Interface - Interface - Telecom - BCM68580HB1IFSBG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD9983AKSTZ-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details