Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG BCM65230IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913036-BCM65230IFSBG Series: * Package: Tray Part Status: Obsolete Family Name: BCM65230 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913036-BCM65230IFSBG Series: * Package: Tray Part Status: Obsolete Family Name: BCM65230 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG - 913036-BCM65230IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG
913036-BCM65230IFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG 913036-BCM65230IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913036-BCM65230IFSBG Series: * Package: Tray Part Status: Obsolete Family Name: BCM65230 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913036-BCM65230IFSBG
Series: *
Package: Tray
Part Status: Obsolete
Family Name: BCM65230
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
17A Interface Transceiver IC - 710-BCM65230IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
17A Interface Transceiver IC
710-BCM65230IFSBG
17A Interface Transceiver IC 710-BCM65230IFSBG
IC 36 PORT 17A Product overview: BCM65230IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 17A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65230IFSBG can be used for catalog matching and distributor lookup.

IC 36 PORT 17A Product overview: BCM65230IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 17A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65230IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM65230IFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM65230IFSBG
IC 36 PORT 17A

IC 36 PORT 17A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 913036-BCM65230IFSBG 710-BCM65230IFSBG BCM65230IFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM65230IFSBG 17A Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
2 suppliers
Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details