BCM6522IPBG -- ANALOG FRONT END (AFE)
Broadcom Inc.
Analog Front End (AFE)
BCM6522IPBG
Description
Channel AFE Bit
-
Quarktwin Technology Ltd.
Description
Channel AFE Bit
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
BCM6522IPBG |
|
Product Name
|
Analog Front End (AFE) |
|
Device Type
|
Front End
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS485
Device Type
Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features
RoHS
View Details
Supply Voltage
Other; 2.3V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
"56-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers
Technology
RS422
Package Type
CFP16
View Details
2 suppliers