Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM65112IFSBG BCM65112IFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913035-BCM65112IFSBG Series: * Package: Tray Family Name: BCM65112 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913035-BCM65112IFSBG Series: * Package: Tray Family Name: BCM65112 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM65112IFSBG - 913035-BCM65112IFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM65112IFSBG
913035-BCM65112IFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM65112IFSBG 913035-BCM65112IFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913035-BCM65112IFSBG Series: * Package: Tray Family Name: BCM65112 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 913035-BCM65112IFSBG
Series: *
Package: Tray
Family Name: BCM65112
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 710-BCM65112IFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM65112IFSBG
Interface Transceiver IC 710-BCM65112IFSBG
IC MULTI-MODE ADSL2+/VDSL2 Product overview: BCM65112IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65112IFSBG can be used for catalog matching and distributor lookup.

IC MULTI-MODE ADSL2+/VDSL2 Product overview: BCM65112IFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65112IFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM65112IFSBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM65112IFSBG
IC MULTI-MODE ADSL2+/VDSL2

IC MULTI-MODE ADSL2+/VDSL2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 913035-BCM65112IFSBG 710-BCM65112IFSBG BCM65112IFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM65112IFSBG Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 722-SI2404-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details