Broadcom Inc. Interface Transceiver IC BCM65050A0IMLGT

Description
IC DRIVER 2/2 Product overview: BCM65050A0IMLGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65050A0IMLGT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRIVER 2/2 Product overview: BCM65050A0IMLGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65050A0IMLGT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-BCM65050A0IMLGT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-BCM65050A0IMLGT
Interface Transceiver IC 710-BCM65050A0IMLGT
IC DRIVER 2/2 Product overview: BCM65050A0IMLGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65050A0IMLGT can be used for catalog matching and distributor lookup.

IC DRIVER 2/2 Product overview: BCM65050A0IMLGT from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BCM65050A0IMLGT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - BCM65050A0IMLGT - 1048722-BCM65050A0IMLGT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - BCM65050A0IMLGT
1048722-BCM65050A0IMLGT
Interface - Interface - Specialized - BCM65050A0IMLGT 1048722-BCM65050A0IMLGT
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048722-BCM65050A0IM LGT Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048722-BCM65050A0IMLGT
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BCM65050A0IMLGT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM65050A0IMLGT
IC DRIVER 2/2

IC DRIVER 2/2

Supplier's Site
Drivers, Receivers, Transceivers - BCM65050A0IMLGT - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BCM65050A0IMLGT
Drivers, Receivers, Transceivers BCM65050A0IMLGT
VDSL2 DUAL 17A/30B LINE DRIVER

VDSL2 DUAL 17A/30B LINE DRIVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BCM65050A0IMLGT 1048722-BCM65050A0IMLGT BCM65050A0IMLGT BCM65050A0IMLGT
Product Name Interface Transceiver IC Interface - Interface - Specialized - BCM65050A0IMLGT Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Sensor Interface; Storage Interface Receiver; Sensor Interface Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details