Manufacturer: Broadcom Limited
Win Source Part Number: 863799-BCM63138VKFSB
Series: *
Features: Telecom IC
Package: Tray
Family Name: BCM63138
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HIGH PERFORMANCE VDSL GATEWAY/ Product overview: BCM63138VKFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM63138VKFSBG can be used for catalog matching and distributor lookup.
HIGH PERFORMANCE VDSL GATEWAY/
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863799-BCM63138VKFSBG | 702-BCM63138VKFSBG | BCM63138VKFSBG | BCM63138VKFSBG |
| Product Name | Interface - Interface - Telecom - BCM63138VKFSBG | High-Performance Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |