Broadcom Inc. Interface - Interface - Telecom - BCM63138SUKFSBG BCM63138SUKFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863798-BCM63138SUKFS BG Features: Telecom IC Package: Tray Family Name: BCM63138 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 420 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863798-BCM63138SUKFS BG Features: Telecom IC Package: Tray Family Name: BCM63138 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 420 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - BCM63138SUKFSBG - 863798-BCM63138SUKFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - BCM63138SUKFSBG
863798-BCM63138SUKFSBG
Interface - Interface - Telecom - BCM63138SUKFSBG 863798-BCM63138SUKFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863798-BCM63138SUKFS BG Features: Telecom IC Package: Tray Family Name: BCM63138 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 420 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 863798-BCM63138SUKFSBG
Features: Telecom IC
Package: Tray
Family Name: BCM63138
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 420
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
High-Performance Interface Transceiver IC - 702-BCM63138SUKFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Interface Transceiver IC
702-BCM63138SUKFSBG
High-Performance Interface Transceiver IC 702-BCM63138SUKFSBG
HIGH PERFORMANCE VDSL GATEWAY/RO Product overview: BCM63138SUKFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM63138SUKFSBG can be used for catalog matching and distributor lookup.

HIGH PERFORMANCE VDSL GATEWAY/RO Product overview: BCM63138SUKFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-BCM63138SUKFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
BCM63138SUKFSBG
Integrated Circuits (ICs) - Interface - Telecom BCM63138SUKFSBG
HIGH PERFORMANCE VDSL GATEWAY/RO

HIGH PERFORMANCE VDSL GATEWAY/RO

Supplier's Site
Telecom - BCM63138SUKFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863798-BCM63138SUKFSBG 702-BCM63138SUKFSBG BCM63138SUKFSBG BCM63138SUKFSBG
Product Name Interface - Interface - Telecom - BCM63138SUKFSBG High-Performance Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1128780-SI3233-C-FMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers