Broadcom Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG BCM59121B0KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 802657-BCM59121B0KML G Type: Controller (PSE) Power - Max: 30W Current - Supply: 500mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 802657-BCM59121B0KML G Type: Controller (PSE) Power - Max: 30W Current - Supply: 500mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG - BCM59121B0KMLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG
BCM59121B0KMLG
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG BCM59121B0KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 802657-BCM59121B0KML G Type: Controller (PSE) Power - Max: 30W Current - Supply: 500mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V

Manufacturer: Broadcom Limited
Win Source Part Number: 802657-BCM59121B0KMLG
Type: Controller (PSE)
Power - Max: 30W
Current - Supply: 500mA
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 44V ~ 57V

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
BCM59121B0KMLG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers BCM59121B0KMLG
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
BCM59121B0KMLG
PMIC - Power Over Ethernet (PoE) Controllers BCM59121B0KMLG
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number BCM59121B0KMLG BCM59121B0KMLG BCM59121B0KMLG
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59121B0KMLG Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Input Voltage 44 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3406-A-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69200C-017201-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details