Broadcom Inc. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG BCM59111KMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 709679-BCM59111KMLG Type: Controller (PSE) Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Maximum Power: 60W
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 709679-BCM59111KMLG Type: Controller (PSE) Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Maximum Power: 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG - BCM59111KMLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG
BCM59111KMLG
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG BCM59111KMLG
Manufacturer: Broadcom Limited Win Source Part Number: 709679-BCM59111KMLG Type: Controller (PSE) Internal Switch(s): No Number of Channels: 4 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Status: Obsolete Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Maximum Power: 60W

Manufacturer: Broadcom Limited
Win Source Part Number: 709679-BCM59111KMLG
Type: Controller (PSE)
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3at (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Status: Obsolete
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Maximum Power: 60W

Buy Now
PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
BCM59111KMLG
PMIC - Power Over Ethernet (PoE) Controllers BCM59111KMLG
IC POE CNTRL 4 CHANNEL 48QFN

IC POE CNTRL 4 CHANNEL 48QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
BCM59111KMLG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers BCM59111KMLG
IC POE CNTRL 4 CHANNEL 48QFN

IC POE CNTRL 4 CHANNEL 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number BCM59111KMLG BCM59111KMLG BCM59111KMLG
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - BCM59111KMLG PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1385-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details