Broadcom Inc. Embedded - Embedded - Microprocessors - BCM5893PC0KFBG BCM5893PC0KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863797-BCM5893PC0KFB G Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863797-BCM5893PC0KFB G Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - BCM5893PC0KFBG - 863797-BCM5893PC0KFBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM5893PC0KFBG
863797-BCM5893PC0KFBG
Embedded - Embedded - Microprocessors - BCM5893PC0KFBG 863797-BCM5893PC0KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 863797-BCM5893PC0KFB G Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 863797-BCM5893PC0KFBG
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Embedded Microprocessor MPU - 694-BCM5893PC0KFBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-BCM5893PC0KFBG
Embedded Microprocessor MPU 694-BCM5893PC0KFBG
SECURE PROCESSOR Product overview: BCM5893PC0KFBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM5893PC0KFBG can be used for catalog matching and distributor lookup.

SECURE PROCESSOR Product overview: BCM5893PC0KFBG from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM5893PC0KFBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microprocessors - BCM5893PC0KFBG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM5893PC0KFBG
Embedded - Microprocessors BCM5893PC0KFBG
SECURE PROCESSOR

SECURE PROCESSOR

Supplier's Site Datasheet
Microprocessors - BCM5893PC0KFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM5893PC0KFBG
Microprocessors BCM5893PC0KFBG
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM5893PC0KFBG
Integrated Circuits (ICs) - Embedded - Microprocessors BCM5893PC0KFBG
SECURE PROCESSOR

SECURE PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 863797-BCM5893PC0KFBG 694-BCM5893PC0KFBG BCM5893PC0KFBG BCM5893PC0KFBG BCM5893PC0KFBG
Product Name Embedded - Embedded - Microprocessors - BCM5893PC0KFBG Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8766804MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80386
Package Type Other; 164-BCQFP Exposed Pad
Clock Speed 25 MHz
View Details
2 suppliers
Microprocessors - 150-SAM9X75D2GT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details