Broadcom Inc. Quad Embedded Microprocessor MPU BCM58712DB0IFEB20G

Description
QUAD CORE A57 STRATAGX PRODUCT; Product overview: BCM58712DB0IFEB20G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58712DB0IFEB2 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QUAD CORE A57 STRATAGX PRODUCT; Product overview: BCM58712DB0IFEB20G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58712DB0IFEB2 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Embedded Microprocessor MPU - 694-BCM58712DB0IFEB20G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Embedded Microprocessor MPU
694-BCM58712DB0IFEB20G
Quad Embedded Microprocessor MPU 694-BCM58712DB0IFEB20G
QUAD CORE A57 STRATAGX PRODUCT; Product overview: BCM58712DB0IFEB20G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58712DB0IFEB2 0G can be used for catalog matching and distributor lookup.

QUAD CORE A57 STRATAGX PRODUCT; Product overview: BCM58712DB0IFEB20G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58712DB0IFEB20G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1048696-BCM58712DB0IFEB20G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1048696-BCM58712DB0IFEB20G
Integrated Circuits (ICs) - Embedded - Microprocessors 1048696-BCM58712DB0IFEB20G
Win Source Part Number: 1048696-BCM58712DB0I FEB20G Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM58712

Win Source Part Number: 1048696-BCM58712DB0IFEB20G
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM58712

Buy Now
Microprocessors - BCM58712DB0IFEB20G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58712DB0IFEB20G
Microprocessors BCM58712DB0IFEB20G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - BCM58712DB0IFEB20G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58712DB0IFEB20G
Embedded - Microprocessors BCM58712DB0IFEB20G
QUAD CORE A57 STRATAGX PRODUCT;

QUAD CORE A57 STRATAGX PRODUCT;

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM58712DB0IFEB20G
Integrated Circuits (ICs) - Embedded - Microprocessors BCM58712DB0IFEB20G
QUAD CORE A57 STRATAGX PRODUCT;

QUAD CORE A57 STRATAGX PRODUCT;

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58712DB0IFEB20G 1048696-BCM58712DB0IFEB20G BCM58712DB0IFEB20G BCM58712DB0IFEB20G BCM58712DB0IFEB20G
Product Name Quad Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details