Broadcom Inc. Dual 1.4GHZ Embedded Microprocessor MPU BCM58622BB1KF14G

Description
IC SOC DUAL CORE 1.4GHZ A9 2GPHY / Microprocessor IC - Product overview: BCM58622BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58622BB1KF14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SOC DUAL CORE 1.4GHZ A9 2GPHY / Microprocessor IC - Product overview: BCM58622BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58622BB1KF14G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.4GHZ Embedded Microprocessor MPU - 694-BCM58622BB1KF14G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4GHZ Embedded Microprocessor MPU
694-BCM58622BB1KF14G
Dual 1.4GHZ Embedded Microprocessor MPU 694-BCM58622BB1KF14G
IC SOC DUAL CORE 1.4GHZ A9 2GPHY / Microprocessor IC - Product overview: BCM58622BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58622BB1KF14G can be used for catalog matching and distributor lookup.

IC SOC DUAL CORE 1.4GHZ A9 2GPHY / Microprocessor IC - Product overview: BCM58622BB1KF14G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.4GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58622BB1KF14G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1048694-BCM58622BB1KF14G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1048694-BCM58622BB1KF14G
Integrated Circuits (ICs) - Embedded - Microprocessors 1048694-BCM58622BB1KF14G
Win Source Part Number: 1048694-BCM58622BB1K F14G Category: Integrated Circuits (ICs)>Embedded - Microprocessors Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 82 pct. Mfr: Broadcom Limited Other Names: 516-BCM58622BB1KF14G Product Status: Obsolete

Win Source Part Number: 1048694-BCM58622BB1KF14G
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 82 pct.
Mfr: Broadcom Limited
Other Names: 516-BCM58622BB1KF14G
Product Status: Obsolete

Buy Now
Embedded - Microprocessors - BCM58622BB1KF14G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58622BB1KF14G
Embedded - Microprocessors BCM58622BB1KF14G
IC SOC DUAL CORE 1.4GHZ A9 2GPHY

IC SOC DUAL CORE 1.4GHZ A9 2GPHY

Supplier's Site Datasheet
Microprocessors - BCM58622BB1KF14G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58622BB1KF14G
Microprocessors BCM58622BB1KF14G
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58622BB1KF14G 1048694-BCM58622BB1KF14G BCM58622BB1KF14G BCM58622BB1KF14G
Product Name Dual 1.4GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - FC80960HA33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details