BROADCOM INC.
BCM58535BA0KF14G -- MICROPROCESSORS
Broadcom Inc.
Microprocessors
BCM58535BA0KF14G
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
Microprocessor IC *
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
BCM58535BA0KF14G |
BCM58535BA0KF14G |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
16-Bit; 1 Core, 16-Bit
Microprocessor Family
80C186
Package Type
Other; 68-LCC (J-Lead)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details