Broadcom Inc. Dual 1.2GHZ Embedded Microprocessor MPU BCM58525BB1KF12G

Description
DUAL CORE 1.2GHZ A9 W/ 2GPHY Product overview: BCM58525BB1KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL CORE 1.2GHZ A9 W/ 2GPHY Product overview: BCM58525BB1KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF12G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.2GHZ Embedded Microprocessor MPU - 694-BCM58525BB1KF12G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.2GHZ Embedded Microprocessor MPU
694-BCM58525BB1KF12G
Dual 1.2GHZ Embedded Microprocessor MPU 694-BCM58525BB1KF12G
DUAL CORE 1.2GHZ A9 W/ 2GPHY Product overview: BCM58525BB1KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF12G can be used for catalog matching and distributor lookup.

DUAL CORE 1.2GHZ A9 W/ 2GPHY Product overview: BCM58525BB1KF12G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Dual, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BCM58525BB1KF12G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - BCM58525BB1KF12G - 809837-BCM58525BB1KF12G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BCM58525BB1KF12G
809837-BCM58525BB1KF12G
Embedded - Embedded - Microprocessors - BCM58525BB1KF12G 809837-BCM58525BB1KF12G
Manufacturer: Broadcom Limited Win Source Part Number: 809837-BCM58525BB1KF 12G Part Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 809837-BCM58525BB1KF12G
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BCM58525BB1KF12G
Integrated Circuits (ICs) - Embedded - Microprocessors BCM58525BB1KF12G
DUAL CORE 1.2GHZ A9 W/ 2GPHY

DUAL CORE 1.2GHZ A9 W/ 2GPHY

Supplier's Site
Microprocessors - BCM58525BB1KF12G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BCM58525BB1KF12G
Microprocessors BCM58525BB1KF12G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - BCM58525BB1KF12G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BCM58525BB1KF12G
Embedded - Microprocessors BCM58525BB1KF12G
DUAL CORE 1.2GHZ A9 W/ 2GPHY

DUAL CORE 1.2GHZ A9 W/ 2GPHY

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-BCM58525BB1KF12G 809837-BCM58525BB1KF12G BCM58525BB1KF12G BCM58525BB1KF12G BCM58525BB1KF12G
Product Name Dual 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BCM58525BB1KF12G Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 6802/BQAJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-9453202MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80860
Package Type Other; 196-BCQFP Exposed Pad and Tie Bar
Clock Speed 33 MHz
View Details
2 suppliers